UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI INCITS 263

Information Technology - Fibre Distributed Data Interface (FDDI) - Token Ring Twisted Pair Physical Layer Medium Dependent (TP-PMD)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1995
Status: active
Page Count: 78
scope:

This standard specifies Twisted Pair Physical Layer Medium Dependent (TP-PMD) requirements for the Fibre Distributed Data Interface (FDDI).

FDDI provides a high-bandwidth (100 Mbit/s), general-purpose interconnection among computers and peripheral equipment using fibre optics and twisted pair as the transmission media. FDDI can be configured to support a sustained data transfer rate of at least 80 Mbit/s (10 Mbyte/s). FDDI provides connectivity for many nodes distributed over distances of several kilometers in extent. Default values for FDDI are calculated on the basis of 1 000 physical links and a total fibre path length of 200 km (typically corresponding to 500 nodes and 100 km of dual fibre cable).

FDDI consists of:

a) a Physical Layer (PL), which is divided into two sublayers:

1) A Physical Layer, Medium Dependent (PMD) sublayer (ISO/IEC 9314-3), with several alternative medium choices, which provides the digital baseband point-to-point communication between nodes in the FDDI network. The PMD provides all services necessary to transport a suitably coded digital bit stream from node to node. The PMD defines and characterizes the medium drivers and receivers, medium-dependent code requirements, cables, connectors, power budgets, optical bypass provisions, and physical-hardware-related characteristics. It specifies the point of interconnectability for conforming FDDI attachments.

The original PMD standard (ISO/IEC 9314-3), called PMD, defines attachment to multi-mode fibre up to 2 km, while this TP-PMD defines low-cost attachments to twisted pair up to 100 m. Additional PMD sublayer standards are being developed for attachment to single mode fibre (SMF-PMD), and multi-mode fibre up to 500 m (LCF-PMD);

2) A Physical Layer Protocol (PHY) sublayer (ISO/IEC 9314-1), and its enhancement, (PHY-2), which provides connection between the PMD and the Data Link Layer. PHY establishes clock synchronization with the upstream code-bit data stream and decodes this incoming code-bit stream into an equivalent symbol stream for use by the higher layers. PHY provides encoding and decoding between data and control indicator symbols and code bits, medium conditioning and initializing, the synchronization of incoming and outgoing code-bit clocks, and the delineation of octet boundaries as required for the transmission of information to or from higher layers. Information to be transmitted on the medium is encoded by the PHY using a group transmission code;

b) a Data Link Layer (DLL), which is divided into two or more sublayers:

1) An optional Hybrid Ring Control (HRC) (ISO/IEC 9314-5), which provides multiplexing of packet and circuit switched data on the shared FDDI medium. HRC comprises two internal components, a Hybrid Multiplexer (H-MUX) and an Isochronous MAC (I-MAC). H-MUX maintains a synchronous 125 ms cycle structure and multiplexes the packet and circuit switched data streams, and I-MAC provides access to circuit switched channels;

2) A Media Access Control (MAC) (ISO 9314-2), and its enhancement (MAC-2), which provides fair and deterministic access to the medium, address recognition, and generation and verification of frame check sequences. Its primary function is the delivery of packet data, including frame generation, repetition, and removal;

3) An optional Logical Link Control (LLC), which provides a common protocol for any required packet data adaptation services between MAC and the Network Layer. LLC is not specified by FDDI;

4) An optional Circuit Switching Multiplexer (CS-MUX), which provides a common protocol for any required circuit data adaptation services between I-MAC and the Network Layer. CSMUX is not specified by FDDI;

c) a Station Management (SMT), which provides the control necessary at the node level to manage the processes under way in the various FDDI layers such that a node may work cooperatively on a ring. SMT provides services such as control of configuration management, fault isolation and recovery, and scheduling policies.

FDDI TP-PMD is a supporting document to FDDI PHY and FDDI PHY-2 which should be read in conjunction with it. The FDDI SMT document should be read for information pertaining to supported FDDI node and network configurations.

ISO/IEC 9314 specifies the interfaces, functions, and operations necessary to ensure interoperability between conforming FDDI implementations. This standard provides a functional description. Conforming implementations may employ any design technique that does not violate interoperability.

Document History

ANSI INCITS 263
January 1, 1995
Information Technology - Fibre Distributed Data Interface (FDDI) - Token Ring Twisted Pair Physical Layer Medium Dependent (TP-PMD)
This standard specifies Twisted Pair Physical Layer Medium Dependent (TP-PMD) requirements for the Fibre Distributed Data Interface (FDDI). FDDI provides a high-bandwidth (100 Mbit/s),...
January 1, 1995
Information Technology - Fibre Distributed Data Interface (FDDI) - Token Ring Twisted Pair Physical Layer Medium Dependent (TP-PMD)
A description is not available for this item.
January 1, 1995
Information Technology - Fibre Distributed Data Interface (FDDI) - Token Ring Twisted Pair Physical Layer Medium Dependent (TP-PMD)
A description is not available for this item.

References

Advertisement