UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN 998-1

Specification for mortar for masonry – Part 1: Rendering and plastering mortar

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 November 2016
Status: active
Page Count: 27
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard is applicable to factory-made rendering/plastering mortars based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceilings, columns and partitions. It contains definitions and final performance requirements. This European Standard provides for the assessment and verification of constancy of performance (AVCP) of the product to this European Standard. The marking requirement for products covered by this European Standard is included. It does not cover mortars where calcium sulphate binder is the principal active binding agent. Calcium sulphate binder can be used as an additional binder together with air lime. If air lime is the principal active binding component, the rendering/plastering mortar is covered by this European Standard. If the calcium sulphate binder is the principal active binding component, the mortar is covered by EN 13279. Special fire resistant- and acoustical mortars, mortars for structural repair and surface treatments of building elements such as materials for smoothing or trueing, paints, coatings, thin-layer organic renders/plasters and prefabricated units (e.g. plasterboards) are not dealt with in this European Standard. This European Standard covers rendering/plastering mortars defined in Clause 3 with the exception of site-made rendering/plastering mortars. However, this European Standard or part of this European Standard may be used in conjunction with codes of application and national specifications covering site-made mortar.

Document History

DS/EN 998-1
November 14, 2016
Specification for mortar for masonry – Part 1: Rendering and plastering mortar
This European Standard is applicable to factory-made rendering/plastering mortars based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceilings, columns and...
October 8, 2010
Specification for mortar for masonry – Part 1: Rendering and plastering mortar
This European Standard is applicable to factory made rendering/plastering mortar based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceilings, columns and...
September 16, 2004
Specification for mortar for masonry - Part 1: Rendering and plastering mortar
This European Standard is applicable to factory made rendering/plastering mortar based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceiling, columns and...
May 27, 2003
Specification for mortar for masonry - Part 1: Rendering and plastering mortar
This European Standard is applicable to factory made rendering/plastering mortar based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceiling, columns and...
Specification for mortar for masonry - Part 1: Rendering and plastering mortar
This European Standard is applicable to factory made rendering/plastering mortar based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceilings, columns and...
Specification for mortar for masonry - Part 1: Rendering and plastering mortar
This European Standard is applicable to factory-made rendering/plastering mortars based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceilings, columns and...
Advertisement