UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 16063-33

Methods for the calibration of vibration and shock transducers - Part 33: Testing of magnetic field sensitivity

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2017
Status: active
Page Count: 20
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

This document specifies a method, procedures and the specifications for an apparatus to be used for testing the magnetic field sensitivity of vibration and shock transducers. It is applicable to all kinds of vibration and shock transducers.

This document is applicable for a reference test sinusoidal magnetic field having a root mean square (r.m.s.) value more than 10-3 T at 50 Hz or 60 Hz. Typically, a test magnetic field of 10-2 T at 50 Hz or 60 Hz is used.

This document is primarily intended for those who are required to meet internationally standardized methods for the measurement of magnetic field sensitivity under laboratory conditions.

NOTE 1 T (tesla) = 1 Wb/m2.

Document History

ISO 16063-33
October 1, 2017
Methods for the calibration of vibration and shock transducers - Part 33: Testing of magnetic field sensitivity
This document specifies a method, procedures and the specifications for an apparatus to be used for testing the magnetic field sensitivity of vibration and shock transducers. It is applicable to all...

References

Advertisement