ISO 13715
Technical product documentation - Edges of undefined shape - Indication and dimensioning
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): | 01.040.01 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
This document specifies rules for the indication and dimensioning of undefined edges in technical product and dimensions. The proportions and dimensions of the graphical symbols to be used are also specified.
In cases where the geometrically defined shape of an edge (for example, 1 × 45°) is required, the general dimensioning principles given in ISO 129-1 apply
Document History
ISO 13715
March 1, 2017
Technical product documentation - Edges of undefined shape - Indication and dimensioning
This document specifies rules for the indication and dimensioning of undefined edges in technical product and dimensions. The proportions and dimensions of the graphical symbols to be used are also...
June 15, 2000
Technical Drawings - Edges of Undefined Shape - Vocabulary and Indications
This International Standard defines the terms defining the states of edges and specifies rules for representing states of edges of undefined shape in technical drawings.
The proportions and...
January 1, 1994
Technical Drawings - Corners - Vocabulary and Indication on Drawings
A description is not available for this item.