NPFC - MIL-PRF-20
CAPACITOR, FIXED, CERAMIC DIELECTRIC (TEMPERATURE COMPENSATING), ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 24 March 2017 |
| Status: | active |
| Page Count: | 35 |
scope:
This specification covers the general requirements for established reliability (ER) and non-ER, temperature compensating, fixed capacitors for use primarily where compensation is necessary for circuit applications due to temperature changes, in bypass and coupling applications. Capacitors meeting the ER requirements specified herein have a failure rate level (FRL) ranging from 1.0 percent per 1,000 hours to 0.00l percent per 1,000 hours. These failure rate levels are established at a 90-percent confidence level based on the life test parameters specified and are maintained at a 10-percent producer's risk. An acceleration factor of 8:1 has been used to relate the life test data at 200 percent of rated voltage at the applicable high test temperature to the rated voltage at the applicable high test temperature. A part per million (ppm) quality system is used for documenting and reporting the average outgoing quality of ER capacitors supplied to this specification. Statistical process control (SPC) techniques are required in the manufacturing process to minimize variation in production of ER capacitors supplied to the requirements of this specification.
intended Use:
These capacitors are primarily designed for use where compensation is needed to counteract reactive changes, caused by temperature variations, in other circuit components. However they can be used... View More
Document History