DIN 97
Slotted countersunk (flat) head wood screws
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies properties for slotted countersunk (flat) head wood screws with a thread diameter from 1,6 mm to 10 mm for use in applications which do not require construction approval.
Document History
DIN 97
December 1, 2016
Slotted countersunk (flat) head wood screws
This standard specifies properties for slotted countersunk (flat) head wood screws with a thread diameter from 1,6 mm to 10 mm for use in applications which do not require construction approval.
December 1, 2010
Slotted countersunk (flat) head wood screws
This standard specifies properties for slotted countersunk (flat) head wood screws with a thread diameter from 1,6 mm to 10 mm for use in applications which do not require construction approval (i.e....
December 1, 1986
Slotted countersunk (flat) head wood screws
A description is not available for this item.