ISO 4589-1
Plastics - Determination of burning behaviour by oxygen index - Part 1: General requirements
| Organization: | ISO |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
This document specifies the general requirements for the oxygen index (OI) test which are further described in ISO 4589-2 and ISO 4589-3 as follows:
- ISO 4589-2 describes a method for determining the minimum volume fraction of oxygen in a mixture of oxygen and nitrogen introduced at 23 °C ± 2 °C that will just support combustion of a material under specified test conditions;
- ISO 4589-3 describes methods of carrying out the same determination over a range of temperatures typically between 25 °C and 150 °C (although temperatures up to 400 °C can be used).
Document History