ISO/IEC 14543-5-11
Information technology - Home electronic system (HES) architecture - Part 5-11: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Remote user interface
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14543-5 specifies a remote user interface (RUI) for the ISO/IEC 14543-5 series on IGRS for HES Class 2 and Class 3. It defines the mechanisms necessary for allowing an adaptive user interface to be displayed on and controlled by devices or control points from a remote location.
This document is applicable to IGRS local and remote access (RA) devices
Document History
ISO/IEC 14543-5-11
March 1, 2018
Information technology - Home electronic system (HES) architecture - Part 5-11: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Remote user interface
This part of ISO/IEC 14543-5 specifies a remote user interface (RUI) for the ISO/IEC 14543-5 series on IGRS for HES Class 2 and Class 3. It defines the mechanisms necessary for allowing an adaptive...