DOD - DSCC-DWG-98018
RESISTOR, CHIP, THERMAL (THERMISTOR), PTC, STYLE 0805
| Organization: | DOD |
| Publication Date: | 25 May 2017 |
| Status: | active |
| Page Count: | 8 |
scope:
This drawing describes the requirements for thermal resistor (thermistor), chip, style 0805 (0.080 inch by 0.050 inch), available in 1 percent, 2 percent, 5 percent and 10 percent resistance tolerances. These thermistors exhibit a positive temperature coefficient (PTC) characteristic and are primarily intended for incorporation into surface mount applications.
intended Use:
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the... View More
Document History