This document references:
MSS SP 144 - Pressure-Seal Bonnet Valves
Published by MSS
on
January 1, 2020
This Standard Practice covers construction requirements for steel and alloy valves having pressure-seal bonnets in the size range of NPS 2 (DN 50) through NPS 50 (DN 1250) and Pressure Classes 600,...
This document references:
ASME B1.20.3 - Dryseal Pipe Threads (Inch)
Published by ASME
on
January 1, 1976
Dryseal pipe threads are based on the USA (American) pipe thread, however, they differ from the USA (American) pipe thread in that they are designed to seal pressuretight joints without the necessity...
This document references:
ASME B16.11 - Forged Fittings, Socket-Welding and Threaded
Published by ASME
on
January 1, 2016
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 6 and Tables I-1...
This document references:
ASME B16.25 - Buttwelding Ends
Published by ASME
on
December 29, 2017
General This Standard covers the preparation of buttwelding ends of piping components to be joined into a piping system by welding. It includes requirements for welding bevels, for external and...
This document references:
ASME B31.3 - Process Piping
Published by ASME
on
January 1, 2018
Rules for the Process Piping Code Section B31.31 have been developed considering piping typically found in petroleum refineries; onshore and offshore petroleum and natural gas production facilities;...
This document references:
SP-99 - Instrument Valves
Published by MSS
on
January 1, 2023
This Standard Practice applies to small valves and manifold valves developed for and predominantly used in instrument, control, and sampling piping systems. It covers steel and alloy valves of...
This document references:
MSS SP 144 - Pressure-Seal Bonnet Valves
Published by MSS
on
January 1, 2020
This Standard Practice covers construction requirements for steel and alloy valves having pressure-seal bonnets in the size range of NPS 2 (DN 50) through NPS 50 (DN 1250) and Pressure Classes 600,...
This document is referenced by:
MSS SP 80 - Bronze Gate, Globe, Angle, and Check Valves
Published by MSS
on
January 1, 2019
This Standard Practice establishes requirements for bronze gate, globe, angle, and check valves for general purpose services and provides requirements for the following: a) Pressure-Temperature...