IEC TR 62453-51-90
Field device tool (FDT) interface specification – Part 51-90: Communication implementation for common object model – IEC 61784 CPF 9
| Organization: | IEC |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of the IEC 62453-51-xy series, which is a Technical Report, provides information for integrating the HART®1 technology into the COM-based implementation of FDT interface specification (IEC TR 62453-41).
This part of IEC 62453 specifies the implementation of communication and other services based on IEC 62453-309.
This document neither contains the FDT specification nor modifies it.
Document History