IEC 62453-2
Field device tool (FDT) interface specification – Part 2: Concepts and detailed description
| Organization: | IEC |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 372 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration programs and monitoring and diagnostic applications.
This standard specifies the general objects, general object behavior and general object interactions that provide the base of FDT.
Document History