IEC/PAS 62453-2
Field Device Tool (FDT) interface specification – Part 2: INTERBUS communication
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62435 provides information for integrating the INTERBUS® protocol into the FDT interface specification (IEC 62453-1).
Document History
August 1, 2022
Field device tool (FDT) interface specification – Part 2: Concepts and detailed description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
December 1, 2016
Field device tool (FDT) interface specification – Part 2: Concepts and detailed description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
June 1, 2009
Field device tool (FDT) interface specification – Part 2: Concepts and detailed description
This part of IEC 62435 provides information for integrating the INTERBUS® protocol into the FDT interface specification (IEC 62453-1).
IEC/PAS 62453-2
May 1, 2006
Field Device Tool (FDT) interface specification – Part 2: INTERBUS communication
This part of IEC 62435 provides information for integrating the INTERBUS® protocol into the FDT interface specification (IEC 62453-1).