ASTM International - ASTM F885-84(2011)
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS ¼ to 2
| Organization: | ASTM International |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Gate valves): | 23.060.30 |
| ICS Code (Piping systems): | 47.020.30 |
scope:
1.1 This specification provides standard dimensions for small bronze globe valves (NPS ¼ to 2) installed in shipboard piping systems.
1.2 This specification covers valves of a nominal pipe size from NPS ¼ to 2 with threaded and brazed end connections. The valves are in accordance with MSS-SP80, Class 200.
abstract:
This specification supplies the standard envelope dimensions for small bronze globe valves of nominal pipe sizes from NPS ¼ to 2 with threaded and brazed end connections installed in shipboard... View More
Document History