ASTM International - ASTM F885-84(2022)

Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS 1 4 to 2

active
Buy Now
Organization: ASTM International
Publication Date: 1 July 2022
Status: active
Page Count: 3
ICS Code (Gate valves): 23.060.30
ICS Code (Piping systems): 47.020.30
scope:

1.1 This specification provides standard dimensions for small bronze globe valves (NPS 1/4 to 2) installed in shipboard piping systems.

1.2 This specification covers valves of a nominal pipe size from NPS 1/4 to 2 with threaded and brazed end connections. The valves are in accordance with MSS-SP80, Class 200.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification supplies the standard envelope dimensions for small bronze globe valves of nominal pipe sizes from NPS ¼ to 2 with threaded and brazed end connections installed in shipboard... View More

Document History

ASTM F885-84(2022)
July 1, 2022
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS 14 to 2
1.1 This specification provides standard dimensions for small bronze globe valves (NPS 1/4 to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size...
May 1, 2017
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS 14 to 2
1.1 This specification provides standard dimensions for small bronze globe valves (NPS 1/4 to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size...
April 1, 2011
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS ¼ to 2
1.1 This specification provides standard dimensions for small bronze globe valves (NPS ¼ to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size from...
February 1, 2006
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS ¼ to 2
1.1 This specification provides standard dimensions for small bronze globe valves (NPS 1/4 to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size...
January 1, 1996
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS ¼ to 2
A description is not available for this item.
May 25, 1984
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS ¼ to 2
1.1 This specification provides standard dimensions for small bronze globe valves (NPS ¼ to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size from...
May 25, 1984
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS ¼ to 2
1.1 This specification provides standard dimensions for small bronze globe valves (NPS ¼ to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size from...
Advertisement