ASTM International - ASTM F885-84(2011)

Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS ¼ to 2

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 3
ICS Code (Gate valves): 23.060.30
ICS Code (Piping systems): 47.020.30
scope:

1.1 This specification provides standard dimensions for small bronze globe valves (NPS ¼ to 2) installed in shipboard piping systems.

1.2 This specification covers valves of a nominal pipe size from NPS ¼ to 2 with threaded and brazed end connections. The valves are in accordance with MSS-SP80, Class 200.

abstract:

This specification supplies the standard envelope dimensions for small bronze globe valves of nominal pipe sizes from NPS ¼ to 2 with threaded and brazed end connections installed in shipboard... View More

Document History

July 1, 2022
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS 14 to 2
1.1 This specification provides standard dimensions for small bronze globe valves (NPS 1/4 to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size...
May 1, 2017
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS 14 to 2
1.1 This specification provides standard dimensions for small bronze globe valves (NPS 1/4 to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size...
ASTM F885-84(2011)
April 1, 2011
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS ¼ to 2
1.1 This specification provides standard dimensions for small bronze globe valves (NPS ¼ to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size from...
February 1, 2006
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS ¼ to 2
1.1 This specification provides standard dimensions for small bronze globe valves (NPS 1/4 to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size...
January 1, 1996
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS ¼ to 2
A description is not available for this item.
May 25, 1984
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS ¼ to 2
1.1 This specification provides standard dimensions for small bronze globe valves (NPS ¼ to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size from...
May 25, 1984
Standard Specification for Envelope Dimensions for Bronze Globe Valves NPS ¼ to 2
1.1 This specification provides standard dimensions for small bronze globe valves (NPS ¼ to 2) installed in shipboard piping systems. 1.2 This specification covers valves of a nominal pipe size from...
Advertisement