UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 13370

Thermal performance of buildings - Heat transfer via the ground - Calculation methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2017
Status: active
Page Count: 60
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This document provides methods of calculation of heat transfer coefficients and heat flow rates for building elements in thermal contact with the ground, including slab‐on‐ground floors, suspended floors and basements. It applies to building elements, or parts of them, below a horizontal plane in the bounding walls of the building situated

- at the level of the inside floor surface, for slab‐on‐ground floors, suspended floors and unheated basements;

NOTE 1 In some cases, external dimension systems define the boundary at the lower surface of the floor slab.

- at the level of the external ground surface, for heated basements.

This document includes calculation of the steady‐state part of the heat transfer (the annual average rate of heat flow) and the part due to annual periodic variations in temperature (the seasonal variations of the heat flow rate about the annual average). These seasonal variations are obtained on a monthly basis and, except for the application to dynamic simulation programmes in Annex D, this document does not apply to shorter periods of time.

NOTE 2 Table 1 in the Introduction shows the relative position of this document within the set of EPB standards in the context of the modular structure as set out in ISO 52000-1.

Document History

ISO 13370
June 1, 2017
Thermal performance of buildings - Heat transfer via the ground - Calculation methods
This document provides methods of calculation of heat transfer coefficients and heat flow rates for building elements in thermal contact with the ground, including slab‐on‐ground floors, suspended...
December 15, 2007
Thermal performance of buildings — Heat transfer via the ground — Calculation methods
This International Standard provides methods of calculation of heat transfer coefficients and heat flow rates for building elements in thermal contact with the ground, including slab-on-ground...
October 15, 1998
Thermal Performance of Buildings - Heat Transfer Via the Ground - Calculation Methods
A description is not available for this item.

References

Advertisement