ISO 7165
Fire fighting - Portable fire extinguishers - Performance and construction
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This document specifies the principal requirements intended to ensure the safety, reliability and performance of portable fire extinguishers.
It is applicable to a fully charged extinguisher having a maximum mass of 20 kg. Subject to local acceptance, application can be extended to extinguishers having a total mass of up to 25 kg when fully charged.
Document History
ISO 7165
July 1, 2017
Fire fighting - Portable fire extinguishers - Performance and construction
This document specifies the principal requirements intended to ensure the safety, reliability and performance of portable fire extinguishers.
It is applicable to a fully charged extinguisher having...
March 15, 2009
Fire fighting — Portable fire extinguishers — Performance and construction
This International Standard specifies the principal requirements intended to ensure the safety, reliability and performance of portable fire extinguishers.
It is applicable to a fully charged...
May 1, 2004
Fire fighting - Portable fire extinguishers - Performance and construction AMENDMENT 2
A description is not available for this item.
May 1, 2004
Fire fighting - Portable fire extinguishers - Performance and construction AMENDMENT 1: Class F
A description is not available for this item.
December 1, 1999
Fire Fighting - Portable Fire Extinguishers - Performance and Construction
A description is not available for this item.