ISO 7165

Fire fighting — Portable fire extinguishers — Performance and construction

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 2009
Status: inactive
Page Count: 66
ICS Code (Fire-fighting): 13.220.10
scope:

This International Standard specifies the principal requirements intended to ensure the safety, reliability and performance of portable fire extinguishers.

It is applicable to a fully charged extinguisher having a maximum mass of 20 kg. Subject to local acceptance, application to extinguishers having a total mass of up to 25 kg when fully charged is permitted.

Document History

July 1, 2017
Fire fighting - Portable fire extinguishers - Performance and construction
This document specifies the principal requirements intended to ensure the safety, reliability and performance of portable fire extinguishers. It is applicable to a fully charged extinguisher having...
ISO 7165
March 15, 2009
Fire fighting — Portable fire extinguishers — Performance and construction
This International Standard specifies the principal requirements intended to ensure the safety, reliability and performance of portable fire extinguishers. It is applicable to a fully charged...
May 1, 2004
Fire fighting - Portable fire extinguishers - Performance and construction AMENDMENT 2
A description is not available for this item.
May 1, 2004
Fire fighting - Portable fire extinguishers - Performance and construction AMENDMENT 1: Class F
A description is not available for this item.
December 1, 1999
Fire Fighting - Portable Fire Extinguishers - Performance and Construction
A description is not available for this item.

References

Advertisement