ISO 14520-10
Gaseous fire-extinguishing systems - Physical properties and system design - Part 10: HFC 23 extinguishant
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specifications, usage and safety aspects. It is applicable to systems operating at a nominal pressure of 41 bar without nitrogen superpressurization and 70 bar superpressurized with nitrogen.
Document History
ISO 14520-10
July 1, 2019
Gaseous fire-extinguishing systems - Physical properties and system design - Part 10: HFC 23 extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specifications, usage and...
October 1, 2016
Gaseous fire-extinguishing systems - Physical properties and system design - Part 10: HFC 23 extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specification, usage and...
December 15, 2005
Gaseous fire-extinguishing systems - Physical properties and system design - HFC 23 extinguishant
A description is not available for this item.
August 1, 2000
Gaseous Fire-Extinguishing Systems - Physical Properties and System Design - Part 10: HFC 23 Extinguishant
A description is not available for this item.