ISO 14520-10

Gaseous fire-extinguishing systems - Physical properties and system design - Part 10: HFC 23 extinguishant

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 2016
Status: inactive
Page Count: 14
ICS Code (Fire-fighting): 13.220.10
scope:

This document contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at a nominal pressure of 41 bar without nitrogen superpressurization and 70 bar superpressurized with nitrogen.

Document History

July 1, 2019
Gaseous fire-extinguishing systems - Physical properties and system design - Part 10: HFC 23 extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specifications, usage and...
ISO 14520-10
October 1, 2016
Gaseous fire-extinguishing systems - Physical properties and system design - Part 10: HFC 23 extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 23 extinguishant. It includes details of physical properties, specification, usage and...
December 15, 2005
Gaseous fire-extinguishing systems - Physical properties and system design - HFC 23 extinguishant
A description is not available for this item.
August 1, 2000
Gaseous Fire-Extinguishing Systems - Physical Properties and System Design - Part 10: HFC 23 Extinguishant
A description is not available for this item.

References

Advertisement