JSA - JIS B 7503
Mechanical dial gauges
| Organization: | JSA |
| Publication Date: | 21 March 2017 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
This Standard specifies the design specification (design characteristics) and performance (metrological characteristics) of mechanical dial gauges with scale intervals of 0.01 mm, 0.005 mm, 0.002 mm and 0.001 mm.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 463: 2006 Geometrical Product Specifications (GPS)-Dimensional measuring equipment-Design and metrological characteristics of mechanical dial gauges (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEe Guide 21-1.
Document History