JSA - JIS A 9521

Thermal insulation materials for buildings

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2017
Status: active
Page Count: 76
ICS Code (Thermal and sound insulating materials): 91.100.60
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This Japanese Industrial Standard specifies the thermal insulation materials mainly used for dwellings or buildings at the ordinary temperature (hereafter referred to as thermal insulation materials). This Standard is not applicable to the heat insulation materials used under atmospheric conditions of particular temperature and humidity such as a cold-storage warehouse, and the heat insulation materials used for facility equipment, piping, etc. for dwellings or buildings.

This Standard is applicable to the cellular plastic thermal insulation materials in which fluorocarbons 1) are not used as a foaming agent.

The comparison table between previous and current editions of this Standard on technically significant revisions is given in Annex 1.

Note 1) Generic term for hydrofluorocarbon (HFC), chlorofluorocarbon (CFC) and hydrochlorofluorocarbon (HCFC). Hydrofluoroolefin (HFO) (HFO-1233zd, HFO-1336mzz and others) does not fall under this category.

Document History

March 22, 2022
Thermal insulation materials for buildings
A description is not available for this item.
February 20, 2020
Thermal insulation materials for buildings (Amendment 1)
A description is not available for this item.
JIS A 9521
March 21, 2017
Thermal insulation materials for buildings
This Japanese Industrial Standard specifies the thermal insulation materials mainly used for dwellings or buildings at the ordinary temperature (hereafter referred to as thermal insulation...
September 22, 2014
Thermal insulation materials for buildings
This Japanese Industrial Standard specifies the thermal insulation materials mainly used for dwellings or buildings at the ordinary temperature (hereafter referred to as "thermal insulation...
August 1, 1981
Rock Wool Thermal Insulating Material for Dwellings
A description is not available for this item.

References

Advertisement