JSA - JIS A 9529 AMD 1

Vacuum insulation panels for buildings (Amendment 1)

active, Most Current
Organization: JSA
Publication Date: 20 March 2023
Status: active
Page Count: 5
ICS Code (Other construction materials): 91.100.99
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This Japanese Industrial Standard specifies requirements for the vacuum insulation panels (VIPs) for buildings which use silica particles, etc. and glass wool core as core material. It is not applicable to VIPs used under special hygrothermal environment such as cold storage warehouses, or to those used for facility equipment, piping, etc. in residences and buildings.

NOTE 1 Some VIPs for buildings have unfolded edges.

NOTE 2 A list of technically significant revisions from the previous edition with reasons is given in Annex B.

Document History

JIS A 9529 AMD 1
March 20, 2023
Vacuum insulation panels for buildings (Amendment 1)
This Japanese Industrial Standard specifies requirements for the vacuum insulation panels (VIPs) for buildings which use silica particles, etc. and glass wool core as core material. It is not...
February 20, 2020
Vacuum insulation panels for buildings
This Japanese Industrial Standard specifies requirements for the vacuum insulation panels (VIPs) for buildings which use silica particles and glass wool core as core material. It is not applicable to...
Advertisement