JSA - JIS A 9529

Vacuum insulation panels for buildings

inactive
Organization: JSA
Publication Date: 20 February 2020
Status: inactive
Page Count: 23
ICS Code (Other construction materials): 91.100.99
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This Japanese Industrial Standard specifies requirements for the vacuum insulation panels (VIPs) for buildings which use silica particles and glass wool core as core material. It is not applicable to VIPs used under special hygrothermal environment such as cold storage warehouses, or to those used for facility equipment, piping, etc. in residences and buildings.

NOTE Some VIPs for buildings have unfolded edges.

Document History

March 20, 2023
Vacuum insulation panels for buildings (Amendment 1)
This Japanese Industrial Standard specifies requirements for the vacuum insulation panels (VIPs) for buildings which use silica particles, etc. and glass wool core as core material. It is not...
JIS A 9529
February 20, 2020
Vacuum insulation panels for buildings
This Japanese Industrial Standard specifies requirements for the vacuum insulation panels (VIPs) for buildings which use silica particles and glass wool core as core material. It is not applicable to...

References

Advertisement