JSA - JIS A 4111

Solar water heater

active, Most Current
Organization: JSA
Publication Date: 22 March 2021
Status: active
Page Count: 47
ICS Code (Solar energy engineering): 27.160
scope:

This Japanese Industrial Standard specifies requirements for the natural circulating type solar water heaters (hereafter referred to as the water heaters) to be installed at a height of 10 m or less from the ground surface level, which are mainly used for the hot water supply of detached housings.

A list of technically significant revisions from the previous edition with reasons is given in Annex C.

Document History

JIS A 4111
March 22, 2021
Solar water heater
This Japanese Industrial Standard specifies requirements for the natural circulating type solar water heaters (hereafter referred to as the water heaters) to be installed at a height of 10 m or less...
September 20, 2013
Solar water heater (Amendment 1)
A description is not available for this item.
February 21, 2011
Solar water heater
This Japanese Industrial Standard specifies the solar water heaters (hereafter referred to as the "water heaters") to be installed at a height of 10 m or less from the ground surface level, which are...
August 20, 1997
Solar water heater for dwellings
A description is not available for this item.
January 1, 1988
Solar Water Heater for Dwellings
A description is not available for this item.

References

Advertisement