JSA - JIS A 4111

Solar water heater

inactive
Buy Now
Organization: JSA
Publication Date: 21 February 2011
Status: inactive
Page Count: 47
ICS Code (Solar energy engineering): 27.160
scope:

This Japanese Industrial Standard specifies the solar water heaters (hereafter referred to as the "water heaters") to be installed at a height of 10 m or less from the ground surface level, which are mainly used for the hot water supply of detached housings.

The comparison table between previous and current editions of this Standard concerning the revised matters is given in Annex B.

Document History

March 22, 2021
Solar water heater
This Japanese Industrial Standard specifies requirements for the natural circulating type solar water heaters (hereafter referred to as the water heaters) to be installed at a height of 10 m or less...
September 20, 2013
Solar water heater (Amendment 1)
A description is not available for this item.
JIS A 4111
February 21, 2011
Solar water heater
This Japanese Industrial Standard specifies the solar water heaters (hereafter referred to as the "water heaters") to be installed at a height of 10 m or less from the ground surface level, which are...
August 20, 1997
Solar water heater for dwellings
A description is not available for this item.
January 1, 1988
Solar Water Heater for Dwellings
A description is not available for this item.

References

Advertisement