ASD-STAN PREN 2894
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS₂ lubricated - Classification: 1 550 MPa (at ambient temperature) / 315 °C
| Organization: | ASD-STAN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 8 |
scope:
This standard specifies the characteristics of self-locking bihexagonal nuts, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated. Classification: 1 550 MPa1) / 315 °C2).
1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.
Document History