UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASD-STAN PREN 4708-106

Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 106: Limited fire hazard sleeving Operating temperature ‒ 30 °C to 105 °C Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 May 2017
Status: active
Page Count: 11
scope:

This standard specifies the required characteristics for four types of heat-shrinkable limited fire hazard sleevings for use in aircraft electrical systems at operating temperatures between - 30 °C and 105 °C.

This sleeving is flexible, flame retarded and emits minimum smoke, gases and corrosive by-products when exposed to fire. It is available with various wall thicknesses and also in a higher shrink ratio according to the application and degree of mechanical protection required. It is suitable for use (e.g. As cable protection) in areas where smoke, gases or corrosive by-products would constitute a particular hazard.

Type A Thick wall shrink ratio 2:1 and is normally supplied with internal diameters up to 102,0 mm

Type B Medium wall, shrink ratio 2:1 and is normally supplied with internal diameters up to 60,0 mm

Type C Thick wall, shrink ratio 2:1 and is normally supplied with internal diameters up to 51,0 mm

Type D Medium wall, shrink ratio 3:1 and normally supplied with internal diameters up to 40,0 mm

The standard colour is black.

Sizes or colours other than those specifically listed in this standard may be available. These items shall be considered to comply with this standard if they comply with the property requirements listed in Tables 5, 6 and 7 except for dimensions and mass.

Document History

ASD-STAN PREN 4708-106
May 1, 2017
Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 106: Limited fire hazard sleeving Operating temperature ‒ 30 °C to 105 °C Product standard
This standard specifies the required characteristics for four types of heat-shrinkable limited fire hazard sleevings for use in aircraft electrical systems at operating temperatures between – 30 °C...
May 1, 2017
Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 106: Limited fire hazard sleeving Operating temperature ‒ 30 °C to 105 °C Product standard
This standard specifies the required characteristics for four types of heat-shrinkable limited fire hazard sleevings for use in aircraft electrical systems at operating temperatures between – 30 °C...

References

Advertisement