UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE C93.3

Requirements for Power-Line Carrier Line Traps (30 kHz to 500 kHz)

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 14 February 2017
Status: active
Page Count: 46
scope:

This standard applies to a line trap inserted into a power line to provide a high impedance at power line carrier frequencies (30 kHz to 500 kHz). The purpose is to isolate the carrier signal from system impedance changes due to faults or switching behind the point of insertion, and to guide the signal in the proper direction. The standard covers line traps in which the main coil is designed as a single-phase, air-cooled inductor of the dry type.

Purpose

This standard is vital to the application of power line carrier systems on all power line 69kV and above. Power-line carrier systems are used for protection systems and other communications. The line trap is part of the system that allows the carrier signal to be coupled to the power line with optimal performance. Performance requirements will be established so that their interaction with the power system is known and performance can be predicted.

Document History

IEEE C93.3
February 14, 2017
Requirements for Power-Line Carrier Line Traps (30 kHz to 500 kHz)
This standard applies to a line trap inserted into a power line to provide a high impedance at power line carrier frequencies (30 kHz to 500 kHz). The purpose is to isolate the carrier signal from...
January 1, 1995
Requirements for Power-Line Carrier Carrier Traps
This standard applies to a line trap inserted into a power circuit to minimize carrier-frequency signal losses. The standard covers line traps in which the main coil is designed as a single phase,...

References

Advertisement