ASTM International - ASTM B649-06(2016)
Standard Specification for Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and Cr-Ni-Fe-N Low-Carbon Alloy (UNS R20033) Bar and Wire, and Ni-Cr-Fe-Mo-N Alloy (UNS N08936) Wire
| Organization: | ASTM International |
| Publication Date: | 1 June 2016 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers nickel-iron-chromium
1.2 ASTM International has adopted definitions whereby some grades, such as UNS N08904,2 previously in this specification were recognized as stainless steels, because those grades have iron as the largest element by mass percent. Such grades are under the oversight of ASTM Committee A01 and its subcommittees. The products of N08904 previously covered in this specification are now covered by Specifications A479/A479M and A484/A484M.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers Ni-Fe-Cr-Mo-Cu-N low-carbon alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), Cr-Ni-Fe-N low-carbon alloy (UNS R20033) bar and wire, and Ni-Cr-Fe Mo-N alloy... View More
Document History