ISO 14271
Resistance welding - Vickers hardness testing (low-force and microhardness) of resistance spot, projection, and seam welds
| Organization: | ISO |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This document specifies the procedures for the hardness testing of etched cross-sections of resistance spot, projection, and seam welds.
The aim of the hardness tests is to determine the Vickers hardness, in the low-force or microhardness range, of the weld nugget, the heat affected zone, and parent material in ferrous or non-ferrous metals for welds made in sheets of thickness 0,5 mm to 6 mm.
Document History