DIN EN ISO 18278-3
Resistance welding - Weldability - Part 3: Evaluation procedures for weldability in spot weld bonding (ISO 18278-3:2017)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This document specifies procedures for the determination of the acceptable welding current range and the electrode life for spot weld bonding using resistance spot welding with adhesive bonding.
This document is applicable for the evaluation of the weldability of prepared assemblies of uncoated and coated metal sheets with individual thicknesses from 0,4 mm to 6,0 mm.
Document History
DIN EN ISO 18278-3
December 1, 2017
Resistance welding - Weldability - Part 3: Evaluation procedures for weldability in spot weld bonding (ISO 18278-3:2017)
This document specifies procedures for the determination of the acceptable welding current range and the electrode life for spot weld bonding using resistance spot welding with adhesive bonding....
June 1, 2016
Resistance welding - Weldability - Part 3: Evaluation procedures for weldability in spot weld bonding (ISO/DIS 18278-3:2016); German and English version prEN ISO 18278-3:2016
A description is not available for this item.