ISO 14270
Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for mechanized peel testing resistance spot, seam and embossed projection welds
| Organization: | ISO |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard specifies specimen dimensions and a testing procedure for mechanized peel testing of single spot, seam and embossed projection welds, in overlapping sheets, in any metallic material of thickness 0,5 mm to 3 mm, where the welds have a maximum diameter of 7√t (where t is the sheet thickness in mm).
For welds of diameter between 5√t and 7√t, the peel strength values obtained may be lower than expected when using the recommended test specimen dimensions because the test specimen width is designed for welds of diameter of 5√t or less.
The object of mechanized peel testing is to determine the peel strength that the test specimen can sustain
Document History