DIN EN ISO 18278-2
Resistance welding - Weldability - Part 2: Evaluation procedures for weldability in spot welding (ISO 18278-2:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This part of ISO 18278 provides specific test procedures for the determination of the acceptable welding current range and the electrode life.
It is applicable for the evaluation of the weldability of assemblies of uncoated and coated sheets of individual thicknesses from 0,4 mm to 6,0 mm.
Document History
DIN EN ISO 18278-2
September 1, 2016
Resistance welding - Weldability - Part 2: Evaluation procedures for weldability in spot welding (ISO 18278-2:2016)
This part of ISO 18278 provides specific test procedures for the determination of the acceptable welding current range and the electrode life.
It is applicable for the evaluation of the weldability...
February 1, 2005
Resistance welding - Weldability - Part 2: Alternative procedures for the assessment of sheet steels for spot welding (ISO 18278-2:2004)
A description is not available for this item.