DIN EN ISO 8503-5
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 5: Replica tape method for the determination of the surface profile (ISO 8503-5:2017)
| Organization: | DIN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Surface preparation): | 25.220.10 |
scope:
This document describes a field method for measuring the surface profile produced by any of the abrasive blast-cleaning procedures given in ISO 8504-2. The method uses replica tape and a suitable gauge for measuring, on site, the roughness of a surface before the application of paint or another protective coating.
The method is applicable within the range of profile heights cited for a given grade (or thickness) of replica tape. The commercial grades currently available permit measurement of average peak-to-valley profiles of 20 µm to 115 µm. The method is valid for surfaces that have been cleaned with abrasives.
Document History