UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

API MPMS 11.2.2M

Manual of Petroleum Measurement Standards Chapter 11.2.2M-Compressibility Factors for Hydrocarbons: 350–637 Kilograms per Cubic Metre Density (15°C) and –46°C to 60°C Metering Temperature

active, Most Current
Buy Now
Organization: API
Publication Date: 1 October 1986
Status: active
Page Count: 270
scope:

The purpose of this standard is to correct hydrocarbon volumes metered under pressure to the corresponding volumes at the equilibrium pressure for the metered temperature. This standard contains compressibility factors related to the meter temperature and density at 15°C of the metered material. The corresponding customary version is Chapter 11.2.2.

Document History

API MPMS 11.2.2M
October 1, 1986
Manual of Petroleum Measurement Standards Chapter 11.2.2M-Compressibility Factors for Hydrocarbons: 350–637 Kilograms per Cubic Metre Density (15°C) and –46°C to 60°C Metering Temperature
The purpose of this standard is to correct hydrocarbon volumes metered under pressure to the corresponding volumes at the equilibrium pressure for the metered temperature. This standard contains...
October 1, 1986
Manual of Petroleum Measurement Standards Chapter 11.2.2M-Compressibility Factors for Hydrocarbons: 350–637 Kilograms per Cubic Metre Density (15°C) and –46°C to 60°C Metering Temperature
The purpose of this standard is to correct hydrocarbon volumes metered under pressure to the corresponding volumes at the equilibrium pressure for the metered temperature. This standard contains...
January 1, 1986
Manual of Petroleum Measurement Standards Chapter 11.2.2M - Compressibility Factors for Hydrocarbons: 350-637 Kilograms per Cubic Metre Density (15 Degrees C) and -46 Degrees C to 60 Degrees C Metering Temperature
11.2.2.1M SCOPE The purpose of this standard is to correct hydrocarbon volumes metered under pressure to the corresponding volumes at the equilibrium pressure for the metered temperature. This...
January 1, 1986
Manual of Petroleum Measurement Standards Chapter 11.2.2M - Compressibility Factors for Hydrocarbons: 350-637 Kilograms per Cubic Metre Density (15 Degrees C) and -46 Degrees C to 60 Degrees C Metering Temperature
The purpose of this standard is to correct hydrocarbon volumes metered under pressure to the corresponding volumes at the equilibrium pressure for the metered temperature. This standard contains...

References

Advertisement