NPFC - MIL-PRF-32187
GASKET, HYBRID, FLAT AND RAISED FACE FLANGE, FIRE RESISTANT, SHIPBOARD USE
| Organization: | NPFC |
| Publication Date: | 29 August 2017 |
| Status: | active |
| Page Count: | 10 |
scope:
This performance specification covers hybrid gaskets designed for sealing ASME B16.5, class 150, flat and raised face flanges in fuel and lube oil piping systems. Hybrid gaskets are fire resistant and are intended for shipboard use. Hybrid gaskets are defined as gaskets fabricated using two or more materials, usually an elastomeric compound serving as the primary seal and an enveloping graphite material serving as the fire-resistant seal.
intended Use:
Hybrid gaskets are intended for use in sealing flat and raised face flanges in fuel and lube oil piping systems installed on Navy surface ships and submarines. Hybrid gaskets are not approved for... View More
Document History