NPFC - MIL-PRF-32187

GASKET, HYBRID, FLAT AND RAISED FACE FLANGE, FIRE RESISTANT, SHIPBOARD USE

inactive
Buy Now
Organization: NPFC
Publication Date: 24 February 2005
Status: inactive
Page Count: 9
scope:

This performance specification covers hybrid gaskets designed for sealing ASME B16.5, Class 150, flat and raised face flanges in fuel and lube oil piping systems. Hybrid gaskets are fire resistant and are intended for shipboard use. Hybrid gaskets are defined as gaskets fabricated using two or more materials usually an elastomeric compound serving as the primary seal and an enveloping graphite material serving as the fire resistant seal.

intended Use:

Hybrid gaskets are intended for use in sealing flat and raised face flanges in fuel and lube oil piping systems installed on Navy surface ships and submarines. Hybrid gaskets are not approved for... View More

Document History

August 29, 2017
GASKET, HYBRID, FLAT AND RAISED FACE FLANGE, FIRE RESISTANT, SHIPBOARD USE
This performance specification covers hybrid gaskets designed for sealing ASME B16.5, class 150, flat and raised face flanges in fuel and lube oil piping systems. Hybrid gaskets are fire resistant...
MIL-PRF-32187
February 24, 2005
GASKET, HYBRID, FLAT AND RAISED FACE FLANGE, FIRE RESISTANT, SHIPBOARD USE
This performance specification covers hybrid gaskets designed for sealing ASME B16.5, Class 150, flat and raised face flanges in fuel and lube oil piping systems. Hybrid gaskets are fire resistant...

References

Advertisement