NPFC - MIL-DTL-1222

STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 8 December 2000
Status: active
Page Count: 51
scope:

This specification covers standard studs, hex cap screws, and heavy hex bolts in nominal standard diameters of ¼ inch to 4 inches, nuts in nominal standard diameters of ¼ inch to 3 inches, and socket head cap screws in nominal standard diameters of ¼ inch to 1½ inches for submarine safety and other applications where a high degree of reliability is required (see 6.1).

intended Use:

Fasteners meeting this specification are intended for general, high temperature, high strength and corrosive environment applications where a high degree of reliability is required. It is designed... View More

Document History

MIL-DTL-1222
December 8, 2000
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
Fasteners meeting this specification are intended for general, high temperature, high strength and corrosive environment applications where a high degree of reliability is required. It is designed to...
October 1, 1999
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
May 6, 1999
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
September 30, 1994
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
October 12, 1990
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
March 31, 1989
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
October 21, 1986
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
This specification is intended to cover fasteners for critical applications where a high degree of reliability is required. Commercial fastener standards should be specified for general purpose...
December 29, 1980
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
July 23, 1979
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
February 14, 1977
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
January 13, 1976
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
The selection of fasteners shall be in accordance with the applicable fabrication or component specification. The intended use for the various material grades is contained in table XI.
March 31, 1969
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
June 7, 1968
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
October 15, 1965
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
December 9, 1963
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
This specification covers steel bolt stqds, nuts, and hot rolled and cold finished steel bars for bolt studs for high temperature service. Requirements specified herein for bolt studs apply also to...
October 1, 1962
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
December 8, 1961
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
This specification covers steel bolt studs, nuts, and hot rolled and cold finished steel bars for bolt studs for high temperature service. Requirements specified herein for bolt studs apply also to...
August 17, 1961
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
August 12, 1959
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
Bars are intended for raw stock for - the manufacture of studs. Nuts are intended for use with studs made in accordance with this specification. The allowance shown in Handbook H28 facilitates the...
February 8, 1957
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
July 6, 1956
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
Bars are intended for raw stock for the manufacture of studs. Nuts are intended for use with studs made in accordance with this specification.
May 6, 1954
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
This specification covers steel bars for bolt-studs and nuts and bolts-studs and nuts for high temperature service.
March 11, 1952
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.
March 7, 1950
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
This specification covers round bars or bolt-studs up to a maximum of 2 inches in diameter. Bars or bolt studs over 2-inch rounds for service up to 850ºF., may be purchased under this specification...
July 28, 1949
STUDS, BOLTS, SCREWS AND NUTS FOR APPLICATIONS WHERE A HIGH DEGREE OF RELIABILITY IS REQUIRED; GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement