UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ICAO 9880 PART IV

Manual on Detailed Technical Specifications for the Aeronautical Telecommunication Network (ATN) using ISO/OSI Standards and Protocols - Part IV – Directory Services, Security and Identifier Registration

active, Most Current
Buy Now
Organization: ICAO
Publication Date: 1 January 2016
Status: active
Page Count: 76
scope:

FOREWORD1

This manual contains the detailed technical specifications for the ATN based on relevant standards and protocols established for open systems interconnection (OSI) by the International Organization for Standardization (ISO) and the Telecommunication Standardization Sector of the International Telecommunication Union (ITU-T). A separate manual, the Manual on the Aeronautical Telecommunication Network (ATN) using Internet Protocol Suite (IPS) Standards and Protocols (Doc 9896), addresses detailed technical specifications for the ATN based on standards developed for the IPS by the Internet Society (ISOC). Standards and Recommended Practices (SARPs) for the ATN/IPS are contained in Annex 10 - Aeronautical Telecommunications, Volume III - Communication Systems. Where necessary and to avoid duplication of material, Doc 9896 refers to this manual.

Editorial practices in this manual are as follows:

• The detailed technical specifications in this manual that include the operative verb "shall" are essential to be implemented to secure proper operation of the ATN.

• The detailed technical specifications in this manual that include the operative verb "should" are recommended for implementation in the ATN. However, particular implementations may not require this specification to be implemented.

• The detailed technical specifications in this manual that include the operative verb "may" are optional.

This manual is published in the following parts:

Part I: Air-Ground Applications (replaces Doc 9705, Sub-volume II)

Part II: Ground-Ground Applications - Air Traffic Services Message Handling Services (ATSMHS) (replaces Doc 9705, Sub-volume III)

Part III: Upper Layer Communications Service (ULCS) and Internet Communications Service (ICS) (replaces Doc 9705, Sub-volume IV and Sub-volume V)

Part IV: Directory Services, Security and Identifier Registration (replaces Doc 9705, Sub-volumes I, VII, VIII and IX)

Structure of Part IV:

Chapter 1 INTRODUCTION contains the purpose and structure, and a summary of the functionality offered by each of the Chapters of this Part of Doc 9880

Chapter 2 DIRECTORY SERVICES, provides the detailed technical specifications for the ATN directory services

Chapter 3 SECURITY SERVICES, provides the detailed technical specifications for the ATN security services

Chapter 4 IDENTIFIER REGISTRATION, provides the registration of ATN identifiers and associated provisions

1 The first edition of this manual amended and replaced the third edition of the Manual of Technical Provisions for the Aeronautical Telecommunication Network (ATN) (Doc 9705).

Document History

ICAO 9880 PART IV
January 1, 2016
Manual on Detailed Technical Specifications for the Aeronautical Telecommunication Network (ATN) using ISO/OSI Standards and Protocols - Part IV – Directory Services, Security and Identifier Registration
FOREWORD1 This manual contains the detailed technical specifications for the ATN based on relevant standards and protocols established for open systems interconnection (OSI) by the International...
May 1, 2010
Manual on Detailed Technical Specifications for the Aeronautical Telecommunication Network (ATN) using ISO/OSI Standards and Protocols - Part IV - Directory Services, Security and Systems Management
OVERVIEW The ATN directory service (ATN DIR) application allows ATN users to obtain directory information about ATN users, applications and services participating in the ATN. The ATN DIR is composed...

References

Advertisement