ETSI - TR 103 552

Study item on VHF Data Link Mode 2 ground-based equipment standardization optimization; Evolution of Data Link European Norms

active, Most Current
Organization: ETSI
Publication Date: 1 January 2019
Status: active
Page Count: 22
scope:

The present document intends to investigate the improvements needed in the VHF Data Link Mode 2 European Norms (ETSI EN 303 214 [i.7], ETSI EN 301 841 parts 1 [i.4] to 3 [i.6]) in order to determine real-world compliance to relevant regulations, and if there is a need to align them with the relevant ELSA reports [i.12], [i.13], [i.14], [i.15] findings and further inputs from PATH1, PATH2 and other SDM/EASA mandates (e.g. CEF2017/IP1), as well as the relevant regulation.

The present document considers also some specific aspects addressing ATN Baseline 1 and Baseline 2 compatibility.

Document History

TR 103 552
January 1, 2019
Study item on VHF Data Link Mode 2 ground-based equipment standardization optimization; Evolution of Data Link European Norms
The present document intends to investigate the improvements needed in the VHF Data Link Mode 2 European Norms (ETSI EN 303 214 [i.7], ETSI EN 301 841 parts 1 [i.4] to 3 [i.6]) in order to determine...
June 1, 2018
Study item on VHF Data Link Mode 2 ground-based equipment standardization optimization; Evolution of Data Link European Norms
The present document intends to investigate the improvements needed in the VHF Data Link Mode 2 European Norms (ETSI EN 303 214 [i.7], ETSI EN 301 841 parts 1 [i.4] to 3 [i.6]) in order to determine...

References

Advertisement