ETSI - TR 103 552
Study item on VHF Data Link Mode 2 ground-based equipment standardization optimization; Evolution of Data Link European Norms
| Organization: | ETSI |
| Publication Date: | 1 June 2018 |
| Status: | inactive |
| Page Count: | 21 |
scope:
The present document intends to investigate the improvements needed in the VHF Data Link Mode 2 European Norms (ETSI EN 303 214 [i.7], ETSI EN 301 841 parts 1 [i.4] to 3 [i.6]) in order to determine real-world compliance to relevant regulations, and if there is a need to align them with the relevant ELSA reports [i.12], [i.13], [i.14], [i.15] findings and further inputs from PATH1, PATH2 and other SDM/EASA mandates (e.g. CEF2017/IP1), as well as the relevant regulation. The scope is limited to the data link services specified in Regulation (EC) 29/2009 - the "DLS Implementing Rule" [i.18], i.e. the so-called ATN Baseline 1.
Document History