ETSI - EN 301 489-22
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 22: Specific conditions for ground based aeronautical mobile and fixed radio equipment; Harmonised Standard for ElectroMagnetic Compatibility
| Organization: | ETSI |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 23 |
scope:
The present document covers in respect of ElectroMagnetic Compatibility (EMC), the assessment of:
ground based aeronautical VHF radio communications equipment characterized by the following operating conditions:
a) operating in the frequency range 118 MHz to 136,975 MHz, at 8,33 kHz or 25 kHz channel spacing;
b) using DSB AM modulation;
ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service characterized by the following operating conditions:
a) operating in the frequency range 225 MHz to 399,975 MHz at 12,5 kHz or 25 kHz channel spacing;
b) using DSB AM modulation;
VDL Mode 2 ground base station radio equipment operating in the frequency range 117,975 MHz to 137,000 MHz;
VDL Mode 4 ground base station radio equipment operating in the frequency range 112,000 MHz to 136,975 MHz.
NOTE: The relationship between the present document and essential requirements of article 3.1(b) of Directive 2014/53/EU [i.1] is given in Annex A.
Document History