ETSI - EN 301 489-22

ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 22: Specific conditions for ground based aeronautical mobile and fixed radio equipment; Harmonised Standard for ElectroMagnetic Compatibility

inactive
Organization: ETSI
Publication Date: 1 July 2020
Status: inactive
Page Count: 23
scope:

The present document covers in respect of ElectroMagnetic Compatibility (EMC), the assessment of:

1) ground based aeronautical VHF radio communications equipment characterized by the following operating conditions:

a) operating in the frequency range 118 MHz to 136,975 MHz, at 8,33 kHz or 25 kHz channel spacing;

b) using DSB AM modulation;

2) ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service characterized by the following operating conditions:

a) operating in the frequency range 225 MHz to 399,975 MHz at 12,5 kHz or 25 kHz channel spacing;

b) using DSB AM modulation;

3) VDL Mode 2 ground base station radio equipment operating in the frequency range 117,975 MHz to 137,000 MHz;

4) VDL Mode 4 ground base station radio equipment operating in the frequency range 112,000 MHz to 136,975 MHz.

NOTE: The relationship between the present document and essential requirements of article 3.1(b) of Directive 2014/53/EU [i.1] is given in Annex A.

Document History

October 1, 2020
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 22: Specific conditions for ground based aeronautical mobile and fixed radio equipment; Harmonised Standard for ElectroMagnetic Compatibility
The present document covers in respect of ElectroMagnetic Compatibility (EMC), the assessment of: ground based aeronautical VHF radio communications equipment characterized by the following...
EN 301 489-22
July 1, 2020
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 22: Specific conditions for ground based aeronautical mobile and fixed radio equipment; Harmonised Standard for ElectroMagnetic Compatibility
The present document covers in respect of ElectroMagnetic Compatibility (EMC), the assessment of: 1) ground based aeronautical VHF radio communications equipment characterized by the following...
November 1, 2003
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 22: Specific conditions for ground based VHF aeronautical mobile and fixed radio equipment
A description is not available for this item.
July 1, 2003
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 22: Specific conditions for ground based VHF aeronautical mobile and fixed radio equipment
The present document, together with EN 301 489-1 [1] covers the assessment of ground base station, ground mobile and hand-held/portable aeronautical VHF radio communications and associated ancillary...
August 1, 2002
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) Standard for Radio Equipment and Services; Part 22: Specific Conditions for Ground Based VHF Aeronautical Mobile and Fixed Radio Equipment
The present document, together with EN 301 489-1 [1] covers the assessment of ground base station, ground mobile and hand-held/portable aeronautical VHF radio communications and associated ancillary...
April 1, 2002
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) Standard for Radio Equipment and Services; Part 22: Specific Conditions for Ground-Based VHF Aeronautical Mobile and Fixed Radio Equipment
The present document, together with EN 301 489-1 [1] covers the assessment of ground base station, ground mobile and hand-held/portable aeronautical VHF radio communications and associated ancillary...
December 1, 2000
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) Standard for Radio Equipment and Services; Part 22: Specific Conditions for Ground-Based VHF Aeronautical Mobile and Fixed Radio Equipment
The present document, together with EN 301 489-1 [1] covers the assessment of ground base station, ground mobile and hand-held/portable aeronautical VHF radio communications and associated ancillary...

References

Advertisement