IEC 60068-2-52
Environmental testing - Part 2-52: Tests - Test Kb: Salt mist, cyclic (sodium chloride solution)
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60068-2 specifies the application of the cyclic salt mist test to components or equipment designed to withstand a salt-laden atmosphere as salt can degrade the performance of parts manufactured using metallic and/or non-metallic materials.
Document History
IEC 60068-2-52
November 1, 2017
Environmental testing - Part 2-52: Tests - Test Kb: Salt mist, cyclic (sodium chloride solution)
This part of IEC 60068-2 specifies the application of the cyclic salt mist test to components or equipment designed to withstand a salt-laden atmosphere as salt can degrade the performance of parts...
January 1, 1996
Environmental Testing - Part 2: Tests - Test Kb: Salt Mist, Cyclic (Sodium Chloride Solution)
This test is intended for application to components or equipment designed to withstand a salt-laden atmosphere, depending on the chosen severity. Salt can degrade the performance of parts...