DIN EN 1993-1-10/NA
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex contains national provisions relating to the selection of steel grades for fracture toughness and through-thickness properties that are to be taken into consideration when applying DIN EN 1993-1-10:2010-12 in Germany.
This National Annex is only valid in conjunction with DIN EN 1993-1-10:2010-12.
Document History
DIN EN 1993-1-10/NA
April 1, 2016
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
This National Annex contains national provisions relating to the selection of steel grades for fracture toughness and through-thickness properties that are to be taken into consideration when...
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
This National Annex contains national provisions relating to the selection of steel grades for fracture toughness and for through-thickness properties, that are to be taken into consideration when...