DIN EN 1993-3-2/NA
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 3-2: Towers, masts and chimneys - Chimneys
| Organization: | DIN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex contains national provisions relating to the design and construction of vertical steel chimneys of circular or conical cross section, that are to be taken into consideration when applying DIN EN 1993-3-2:2010-12 in Germany.
This National Annex is only valid in conjunction with DIN EN 1993-3-2:2010-12.
NOTE In this context, the term "chimney" covers:
a) chimney structures;
b) the steel cylindrical elements of towers;
c) the steel cylindrical shafts of guyed masts.
Document History