GMW14740
Elastomer for Gaskets Washer Pump, High Pressure Pump
active, Most Current
Buy Now
Organization: | GMW |
Publication Date: | 1 November 2017 |
Status: | active |
Page Count: | 4 |
scope:
Material Description. Materials covered by this specification are divided into two (2) types.
Type A: Elastomer.
Type B: Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).
Symbols. Not applicable.
Applicability. This specification covers the materials and performance of elastomeric gaskets used in washer pump or high pressure pump applications
Document History
GMW14740
November 1, 2017
Elastomer for Gaskets Washer Pump, High Pressure Pump
Material Description. Materials covered by this specification are divided into two (2) types.
Type A: Elastomer.
Type B: Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout). ...
September 1, 2012
Elastomer for Gaskets Washer Pump, High Pressure Pump
This specification covers the materials and performance of elastomeric gaskets used in washer pump or high pressure pump applications.
Material Description. Materials covered by this specification...
February 1, 2007
Elastomer for Gaskets Washer Pump, High Pressure Pump
This specification covers the materials and performance of elastomeric gaskets used in washer pump or high pressure pump applications.