ISO 21164
Metallic and other inorganic coatings - DC magnetron sputtered silver coatings for engineering purposes - Measurement of coating adhesion
| Organization: | ISO |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This document specifies the test methods for coating adhesion of sputtered silver layer coating for electrical, electronic, optical and other engineering applications. Engineering applications are defined as those in which the coating essentially serves a non-decorative purpose.
Although the appearance and serviceability of the sputtered silver coating depends on the condition of the basis material, this document does not specify the condition, finish or surface roughness of the basis material prior to the deposition. Therefore, it is the responsibility of the purchaser to specify the surface finish and roughness of the basis material in order to conform to the product requirements.
This document specifies the test methods of coatings on sheets and the flat objects. However, it does not apply to coatings on screw threads, strip or wire in the non-fabricated form.
Document History